Samsung logo

Samsung C3300 6,1 cm (2.4") 80 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62013
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung C3300 6,1 cm (2.4") 80 g Black:

Samsung C3300, Slate, Single SIM, 6,1 cm (2.4"), 1,3 MP, 1000 mAh, Black

Long summary description Samsung C3300 6,1 cm (2.4") 80 g Black:

Samsung C3300. Form factor: Slate. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 666 h. Weight: 80 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.