Samsung logo

Samsung Q74A GQ75Q74AATXZG TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49933
Info modified on:
02 Jun 2025, 05:35:56
Short summary description Samsung Q74A GQ75Q74AATXZG TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung Q74A GQ75Q74AATXZG, 190,5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung Q74A GQ75Q74AATXZG TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung Q74A GQ75Q74AATXZG. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.