Samsung logo

Samsung F2380M computer monitor 58,4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83410
Info modified on:
31 May 2024, 09:34:52
Short summary description Samsung F2380M computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

Samsung F2380M, 58,4 cm (23"), 1920 x 1080 pixels, 8 ms, Black

Long summary description Samsung F2380M computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

Samsung F2380M. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.