Samsung logo

Samsung NX NX3000 + 20-50mm MILC 20,3 MP CMOS 5472 x 3648 pixels Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68549
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung NX NX3000 + 20-50mm MILC 20,3 MP CMOS 5472 x 3648 pixels Black, Silver:

Samsung NX NX3000 + 20-50mm, 20,3 MP, 5472 x 3648 pixels, CMOS, Full HD, 230 g, Black, Silver

Long summary description Samsung NX NX3000 + 20-50mm MILC 20,3 MP CMOS 5472 x 3648 pixels Black, Silver:

Samsung NX NX3000 + 20-50mm. Camera type: MILC, Megapixel: 20,3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Focal length range: 20 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Weight: 230 g. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.