Samsung NX 1000, 20,3 MP, 5472 x 3648 pixels, CMOS, Full HD, 217,7 g, Black
Samsung NX 1000. Camera type: Compact camera, Megapixel: 20,3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Focal length range: 20 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 217,7 g. Product colour: Black