Samsung EP-TA800NBEGGB, Indoor, AC, 5 V, 3 A, Black
Samsung EP-TA800NBEGGB. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 3 A. USB Type-C ports quantity: 1, Fast charging. Product colour: Black