Samsung logo

Samsung EP-PG950 Smartphone White AC Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142699
Info modified on:
08 May 2023, 14:47:20
Short summary description Samsung EP-PG950 Smartphone White AC Indoor:

Samsung EP-PG950, Indoor, AC, White

Long summary description Samsung EP-PG950 Smartphone White AC Indoor:

Samsung EP-PG950. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.