Samsung logo

Samsung Level Box Slim Stereo portable speaker Black 8 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69993
Info modified on:
14 Mar 2024, 19:44:40
Short summary description Samsung Level Box Slim Stereo portable speaker Black 8 W:

Samsung Level Box Slim, 8 W, Wireless, Stereo portable speaker, Black, Other, Digital

Long summary description Samsung Level Box Slim Stereo portable speaker Black 8 W:

Samsung Level Box Slim. RMS rated power: 8 W. Connectivity technology: Wireless. Product type: Stereo portable speaker, Product colour: Black, Product design: Other. Recommended usage: Tablet / Smartphone. Power source type: Battery, USB, Battery capacity: 2600 mAh, Battery life (max): 30 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.