Samsung logo

Samsung SH SH100 1/2.33" Compact camera 14 MP CCD 4320 x 3240 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26739
Info modified on:
08 Feb 2022, 19:32:39
Short summary description Samsung SH SH100 1/2.33" Compact camera 14 MP CCD 4320 x 3240 pixels Red:

Samsung SH SH100, 14 MP, 4320 x 3240 pixels, CCD, 5x, HD, Red

Long summary description Samsung SH SH100 1/2.33" Compact camera 14 MP CCD 4320 x 3240 pixels Red:

Samsung SH SH100. Camera type: Compact camera, Megapixel: 14 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Weight: 110,2 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.