Samsung logo

Samsung 1500mAh Li-Ion 3.7V Battery Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92548
Info modified on:
14 Mar 2024, 18:15:09
Short summary description Samsung 1500mAh Li-Ion 3.7V Battery Black:

Samsung 1500mAh Li-Ion 3.7V, Battery, Samsung, Black, Lithium-Ion (Li-Ion), 1500 mAh, 3,7 V

Long summary description Samsung 1500mAh Li-Ion 3.7V Battery Black:

Samsung 1500mAh Li-Ion 3.7V. Product type: Battery, Brand compatibility: Samsung, Product colour: Black. Compatible products: Samsung Galaxy Ace 2 I8160, Number of batteries included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.