Samsung logo

Samsung EB-PJ200 Lithium-Ion (Li-Ion) 2100 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143833
Info modified on:
22 Jun 2022, 11:01:43
Short summary description Samsung EB-PJ200 Lithium-Ion (Li-Ion) 2100 mAh Black:

Samsung EB-PJ200, 2100 mAh, Lithium-Ion (Li-Ion), 3,6 V, Black

Long summary description Samsung EB-PJ200 Lithium-Ion (Li-Ion) 2100 mAh Black:

Samsung EB-PJ200. Battery capacity: 2100 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3,6 V. Output current: 1 A. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.