Samsung DVD-HD950, 10-Bit/54MHz, 24-bit/192kHz, CD-R, CD-RW, 1 discs, 2,1 kg, 430 x 251 x 58 mm
Samsung DVD-HD950. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: CD-R, CD-RW, Number of optical discs: 1 discs. Weight: 2,1 kg. Dimensions (WxDxH): 430 x 251 x 58 mm, I/O ports: Coaxial Digital out Optical Digital out L/R Stereo out 5.1 Channel Audio Out Composite Video...