Samsung logo

Samsung DV8TM5010QW/EG tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81547
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV8TM5010QW/EG tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV8TM5010QW/EG, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV8TM5010QW/EG tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV8TM5010QW/EG. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Iron dry. Energy efficiency class: A++, Energy consumption: 1,87 kWh, Annual energy consumption: 235 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm. Package width: 666 mm, Package depth: 695 mm, Package height: 884 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.