Samsung logo

Samsung DM500A2D-KN08 All-in-One PC/workstation Intel Pentium G G2020T 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97400
Info modified on:
14 Mar 2024, 18:14:36
Short summary description Samsung DM500A2D-KN08 All-in-One PC/workstation Intel Pentium G G2020T 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver, White:

Samsung DM500A2D-KN08, 54,6 cm (21.5"), Full HD, Intel Pentium G, 4 GB, 500 GB, Windows 8

Long summary description Samsung DM500A2D-KN08 All-in-One PC/workstation Intel Pentium G G2020T 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver, White:

Samsung DM500A2D-KN08. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.