Samsung logo

Samsung CTN464NC01 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93600
Info modified on:
04 May 2023, 13:35:36
Short summary description Samsung CTN464NC01 hob Black Built-in Zone induction hob 4 zone(s):

Samsung CTN464NC01, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 14,5 cm

Long summary description Samsung CTN464NC01 hob Black Built-in Zone induction hob 4 zone(s):

Samsung CTN464NC01. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch. Width: 576 mm, Depth: 52 mm, Height: 505 mm. Package width: 692 mm, Package depth: 147,5 mm, Package height: 622 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.