Samsung CFX-G100/EU, Air purifier filter
Samsung CFX-G100/EU. Product type: Air purifier filter, Brand compatibility: Samsung, Compatibility: AX34T3020 / AX40T3030. Width: 289 mm, Depth: 58 mm, Height: 318 mm. Package width: 300 mm, Package depth: 65 mm, Package height: 327 mm. Quantity per pack: 1 pc(s)