Samsung logo

Samsung Galaxy C9 Pro 15,2 cm (6") 4G USB Type-C 4000 mAh Pink gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93487
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy C9 Pro 15,2 cm (6") 4G USB Type-C 4000 mAh Pink gold:

Samsung Galaxy C9 Pro, 15,2 cm (6"), 1920 x 1080 pixels, 1,95 GHz, Qualcomm Snapdragon, 16 MP, Pink gold

Long summary description Samsung Galaxy C9 Pro 15,2 cm (6") 4G USB Type-C 4000 mAh Pink gold:

Samsung Galaxy C9 Pro. Display diagonal: 15,2 cm (6"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,95 GHz, Processor family: Qualcomm Snapdragon. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Battery capacity: 4000 mAh. Product colour: Pink gold. Weight: 188 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.