Samsung logo

Samsung C49HG90DMN computer monitor 124,5 cm (49") 3840 x 1080 pixels QLED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99049
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung C49HG90DMN computer monitor 124,5 cm (49") 3840 x 1080 pixels QLED Black:

Samsung C49HG90DMN, 124,5 cm (49"), 3840 x 1080 pixels, QLED, 1 ms, Black

Long summary description Samsung C49HG90DMN computer monitor 124,5 cm (49") 3840 x 1080 pixels QLED Black:

Samsung C49HG90DMN. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 1080 pixels, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.