Samsung BD-C5300, 110 dB, 0,003%, 100 dB, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, LPCM, MP3, WMA, 1,6 kg
Samsung BD-C5300. Signal-to-Noise Ratio (SNR): 110 dB, Total Harmonic Distortion (THD): 0,003%, Dynamic range (1kHz): 100 dB. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: LPCM, MP3, WMA. Weight: 1,6 kg. Dimensions (WxDxH): 430 x 207 x 43 mm, Output resolutions: 720x 480, 1280 x 720, 1920 x 1080