Samsung logo

Samsung BD-ES5000 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61631
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-ES5000 DVD/Blu-Ray player 3D Black:

Samsung BD-ES5000, PAL, Dolby Digital, Dolby TrueHD, DTS, 2.0 channels, AVCHD, DIVX, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, MPO

Long summary description Samsung BD-ES5000 DVD/Blu-Ray player 3D Black:

Samsung BD-ES5000. Analog signal format system: PAL. Audio decoders: Dolby Digital, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 12,6 W, Power consumption (standby): 0,3 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.