Samsung logo

Samsung AR12NXFHBWKNEU air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30558
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Samsung AR12NXFHBWKNEU air conditioner Air conditioner indoor unit White:

Samsung AR12NXFHBWKNEU, Air conditioner indoor unit, White, Cooling, Dehumidifying, Fan, Heating, 1100 W, 900 W, 4000 W

Long summary description Samsung AR12NXFHBWKNEU air conditioner Air conditioner indoor unit White:

Samsung AR12NXFHBWKNEU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (max): 1000 W, Power consumption (heating) (max): 940 W. Indoor unit sound power level: 42 dB, Indoor unit noise level (low speed): 21 dB, Indoor unit noise level (high speed): 62 dB. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.