Samsung logo

Samsung AR12HSSFBWKN Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71456
Info modified on:
20 Jan 2025, 01:45:25
Short summary description Samsung AR12HSSFBWKN Split system White:

Samsung AR12HSSFBWKN, Split system, White, Cooling, Dehumidifying, Heating, Ventilating, 3310 BTU/h, 13648 BTU/h, 3310 BTU/h

Long summary description Samsung AR12HSSFBWKN Split system White:

Samsung AR12HSSFBWKN. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A++, Annual energy consumption (cooling): 183 kWh, Annual energy consumption (heating) (Average heating season): 883 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 59 dB, Indoor unit width: 93,6 cm. Outdoor unit noise level: 62 dB, Outdoor unit width: 79 cm, Outdoor unit depth: 28,5 cm. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.