Samsung Galaxy S10+ SM-G975F, 16,3 cm (6.4"), 8 GB, 128 GB, 12 MP, Android 9.0, White
Samsung Galaxy S10+ SM-G975F. Display diagonal: 16,3 cm (6.4"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product colour: White. Weight: 175 g