Samsung logo

Samsung NX Mini + 9mm MILC 20,5 MP CMOS 5472 x 3648 pixels Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32189
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung NX Mini + 9mm MILC 20,5 MP CMOS 5472 x 3648 pixels Pink:

Samsung NX Mini + 9mm, 20,5 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Pink

Long summary description Samsung NX Mini + 9mm MILC 20,5 MP CMOS 5472 x 3648 pixels Pink:

Samsung NX Mini + 9mm. Camera type: MILC, Megapixel: 20,5 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Focal length range: 9 - 9 mm. Fastest camera shutter speed: 1/16000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 158 g. Product colour: Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.