Salora DVD360M, NTSC, PAL, 4:3, 16:9, DIVX, MPEG4, XVID, Mp3, CD-R, CD-RW, DVD, DVD-R, DVD-RW, MMC, SD
Salora DVD360M. Analog signal format system: NTSC, PAL, Aspect ratio: 4:3, 16:9. Video formats supported: DIVX, MPEG4, XVID, Audio formats supported: Mp3. Disc types supported: CD-R, CD-RW, DVD, DVD-R, DVD-RW, Compatible memory cards: MMC, SD. Weight: 1,5 kg. Dimensions (WxDxH): 380 x 235 x 45 mm