Rowenta logo

Rowenta TL681830 8 2 slice(s) 1600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88554
Info modified on:
02 May 2024, 15:34:22
Short summary description Rowenta TL681830 8 2 slice(s) 1600 W Black:

Rowenta TL681830, 2 slice(s), Black, 1600 W, 400 mm, 140 mm, 180 mm

Long summary description Rowenta TL681830 8 2 slice(s) 1600 W Black:

Rowenta TL681830. Number of slices: 2 slice(s), Product colour: Black. Power: 1600 W. Width: 400 mm, Depth: 140 mm, Height: 180 mm. Package width: 445 mm, Package depth: 174 mm, Package height: 246 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.