Rowenta logo

Rowenta Power XXL RO3125 4,5 L Cylinder vacuum Dry 450 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
559
Info modified on:
05 Apr 2025, 11:35:22
Short summary description Rowenta Power XXL RO3125 4,5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta Power XXL RO3125, 450 W, Cylinder vacuum, Dry, Dust bag, 4,5 L, Foam, Hygiene Filter

Long summary description Rowenta Power XXL RO3125 4,5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta Power XXL RO3125. Maximum input power: 450 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4,5 L. Vacuum air filtering: Foam, Hygiene Filter, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Blue, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.