Rowenta logo

Rowenta X-Force RH9879 2-in-1 stick vacuum Battery Dry Bagless 0,9 L Red, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3403
Info modified on:
05 Apr 2025, 11:34:10
Short summary description Rowenta X-Force RH9879 2-in-1 stick vacuum Battery Dry Bagless 0,9 L Red, Grey:

Rowenta X-Force RH9879, 2-in-1 stick vacuum, Bagless, Red, Grey, 0,9 L, Rectangular, Dry

Long summary description Rowenta X-Force RH9879 2-in-1 stick vacuum Battery Dry Bagless 0,9 L Red, Grey:

Rowenta X-Force RH9879. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Red, Grey. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 82 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Package width: 425 mm, Package depth: 573 mm, Package height: 174 mm. Width: 27,4 mm, Depth: 25,1 mm, Height: 115 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.