Rowenta logo

Rowenta BS1133 Square Turquoise Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46058
Info modified on:
02 May 2024, 15:26:51
Short summary description Rowenta BS1133 Square Turquoise Electronic personal scale:

Rowenta BS1133, Electronic personal scale, 160 kg, 100 g, Turquoise, 10 kg, kg, lb, ST

Long summary description Rowenta BS1133 Square Turquoise Electronic personal scale:

Rowenta BS1133. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD, Digit size: 2,8 cm, Display size (HxV): 35 x 70 mm. Battery type: CR2032, Battery technology: Lithium, Battery voltage: 3 V. Width: 300 mm, Depth: 300 mm, Height: 22 mm. Quantity per pack: 1 pc(s), Package width: 35 mm, Package depth: 313 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.