Ricoh logo

Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27541
Info modified on:
24 Jan 2020, 12:01:33
Short summary description Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi:

Ricoh Aficio MP C2000, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, Mono faxing

Long summary description Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi:

Ricoh Aficio MP C2000. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.