QNAP TS-453A, NAS, Tower, Intel® Celeron®, N3150, 8 GB, DDR3L
QNAP TS-453A. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: DDR3L. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System