QNAP logo

QNAP TS-251+ NAS Tower Intel® Celeron® J1900 32 TB HDD QNAP Turbo System Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21022
Info modified on:
06 Aug 2024, 09:58:26
Short summary description QNAP TS-251+ NAS Tower Intel® Celeron® J1900 32 TB HDD QNAP Turbo System Black:

QNAP TS-251+, NAS, Tower, Intel® Celeron®, J1900, 32 TB, HDD

Long summary description QNAP TS-251+ NAS Tower Intel® Celeron® J1900 32 TB HDD QNAP Turbo System Black:

QNAP TS-251+. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Total installed storage capacity: 32 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.