QNAP logo

QNAP SS-839 Pro Turbo NAS Tower 2 GB DDR2 4 TB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14674
Info modified on:
21 Oct 2022, 10:32:10
Short summary description QNAP SS-839 Pro Turbo NAS Tower 2 GB DDR2 4 TB:

QNAP SS-839 Pro Turbo NAS, Tower, 2 GB, DDR2, 4 TB

Long summary description QNAP SS-839 Pro Turbo NAS Tower 2 GB DDR2 4 TB:

QNAP SS-839 Pro Turbo NAS. Chassis type: Tower. Processor frequency: 1,6 GHz. Internal memory: 2 GB, Internal memory type: DDR2. Total installed storage capacity: 4 TB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.