Princess logo

Princess 282700 200 W Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92779
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description Princess 282700 200 W Black, Silver:

Princess 282700, 1 bowls, Black, Silver, 1,45 kg, 200 W, 220 - 240 V, Ice cream

Long summary description Princess 282700 200 W Black, Silver:

Princess 282700. Number of bowls: 1 bowls, Product colour: Black, Silver. Weight: 1,45 kg. Power: 200 W, AC input voltage: 220 - 240 V. Ice cream type: Ice cream. Package weight: 2,1 kg

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.