Princess logo

Princess 218000 0,6 L Tabletop blender 250 W Red

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91149
Info modified on:
30 Apr 2024, 14:19:00
End of life date:
20 Aug 2020
Short summary description Princess 218000 0,6 L Tabletop blender 250 W Red:

Princess 218000, Tabletop blender, 0,6 L, 1 m, 250 W, Red

Long summary description Princess 218000 0,6 L Tabletop blender 250 W Red:

Princess 218000. Type: Tabletop blender, Product colour: Red, Cord length: 1 m. Bowl capacity: 0,6 L, Rotational speed (max): 23000 RPM, Control type: Buttons. Blade material: Stainless steel. Power: 250 W, AC input voltage: 220 - 240 V. Weight: 1,13 kg

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.