Princess logo

Princess 212063 6 L Tabletop blender 300 W Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52584
Info modified on:
30 Apr 2024, 14:18:37
End of life date:
01 Apr 2019
Short summary description Princess 212063 6 L Tabletop blender 300 W Black, Silver:

Princess 212063, Tabletop blender, 6 L, Ice crushing, 300 W, Black, Silver

Long summary description Princess 212063 6 L Tabletop blender 300 W Black, Silver:

Princess 212063. Type: Tabletop blender, Product colour: Black, Silver. Bowl capacity: 6 L. Blade material: Stainless steel. Power: 300 W, Power source: AC, AC input voltage: 220 - 240 V. Weight: 1,66 kg

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.