Princess logo

Princess 202041 Slow juicer 150 W Black, Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118598
Info modified on:
29 Jun 2024, 11:42:40
End of life date:
25 Jun 2024
Short summary description Princess 202041 Slow juicer 150 W Black, Grey:

Princess 202041, Slow juicer, Black, Grey, Step, 0,9 L, 0,65 L, Horizontal auger

Long summary description Princess 202041 Slow juicer 150 W Black, Grey:

Princess 202041. Product type: Slow juicer, Product colour: Black, Grey, Speed control type: Step. Power: 150 W, AC input voltage: 230 V. Width: 438 mm, Depth: 216 mm, Height: 284 mm

Reasons to buy
Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.