Princess logo

Princess 182020 Single 3,2 L Stand-alone 1500 W Hot air fryer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257185
Info modified on:
18 Oct 2024, 11:26:13
Short summary description Princess 182020 Single 3,2 L Stand-alone 1500 W Hot air fryer Black:

Princess 182020, Hot air fryer, 3,2 L, 0,8 kg, Rapid Air, 10 °C, 200 °C

Long summary description Princess 182020 Single 3,2 L Stand-alone 1500 W Hot air fryer Black:

Princess 182020. Product type: Hot air fryer, Capacity: 3,2 L, Fryer food capacity: 0,8 kg. Construction type: Single, Product colour: Black, Control type: Buttons. Display type: LCD. Power: 1500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 366 mm, Height: 310 mm

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.