POLY VVX 410, IP Phone, Black, Wired handset, 12 lines, LCD, 320 x 240 pixels
POLY VVX 410. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Lines quantity: 12 lines. Display: LCD, Display resolution: 320 x 240 pixels. Voice codecs: G.711, G.722, G.722.1, G.729A, G.729B, iLBC. Security algorithms: HTTPS, SRTP, SSL/TLS