Plustek logo

Plustek SmartOffice PS3140U ADF scanner 600 x 600 DPI A4 Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100890
Info modified on:
15 Jan 2024, 15:25:26
End of life date:
31 Oct 2022
Short summary description Plustek SmartOffice PS3140U ADF scanner 600 x 600 DPI A4 Grey, White:

Plustek SmartOffice PS3140U, 216 x 5080 mm, 600 x 600 DPI, 48 bit, 24 bit, 16 bit, 8 bit

Long summary description Plustek SmartOffice PS3140U ADF scanner 600 x 600 DPI A4 Grey, White:

Plustek SmartOffice PS3140U. Maximum scan size: 216 x 5080 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: ADF scanner, Product colour: Grey, White. Sensor type: Dual CIS, Daily duty cycle (max): 4000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, Card thickness (max): 1,2 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.