Philips logo

Philips TAM4505/12 home audio system Home audio micro system 60 W Black, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231906
Info modified on:
23 Feb 2024, 14:40:33
Short summary description Philips TAM4505/12 home audio system Home audio micro system 60 W Black, Grey:

Philips TAM4505/12, Home audio micro system, Black, Grey, 60 W, 10,2 cm, 2 cm, DAB, DAB+, FM

Long summary description Philips TAM4505/12 home audio system Home audio micro system 60 W Black, Grey:

Philips TAM4505/12. Type: Home audio micro system, Product colour: Black, Grey. RMS rated power: 60 W, Woofer diameter: 10,2 cm, Tweeter diameter: 2 cm. Supported radio bands: DAB, DAB+, FM, Tuner type: Analog. Display type: LED. Bluetooth range: 10 m

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.