Philips logo

Philips Easy SPC530NC/00 webcam 1,3 MP Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56080
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Easy SPC530NC/00 webcam 1,3 MP Black:

Philips Webcam Easy SPC530NC/00, 1,3 MP, 30 fps, 3x, 24 bit, 5 lx, Black

Long summary description Philips Easy SPC530NC/00 webcam 1,3 MP Black:

Philips Webcam Easy SPC530NC/00. Megapixel: 1,3 MP, Maximum frame rate: 30 fps, Digital zoom: 3x. Product colour: Black, Sensor type: CMOS, Cable length: 1,5 m. Width: 37 mm, Depth: 17 mm, Height: 50 mm. Package weight: 290 g. Minimum RAM: 256 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.