Philips logo

Philips ActionFit SHQ6500CL/27 headphones/headset Wireless In-ear Bluetooth Black, Lime

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47392
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips ActionFit SHQ6500CL/27 headphones/headset Wireless In-ear Bluetooth Black, Lime:

Philips ActionFit SHQ6500CL/27, Wireless, 15 - 22000 Hz, 14 g, Headset, Black, Lime

Long summary description Philips ActionFit SHQ6500CL/27 headphones/headset Wireless In-ear Bluetooth Black, Lime:

Philips ActionFit SHQ6500CL/27. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 15 - 22000 Hz. Wireless range: 10 m. Weight: 14 g. Product colour: Black, Lime

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.