Philips SHM1900/00, Wired, Calls/Music, 20 - 20000 Hz, 203 g, Headset, Black
Philips SHM1900/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 203 g. Product colour: Black