Philips SHE3015BK/27, Wired, 9 - 22000 Hz, 9,9 g, Headset, Black
Philips SHE3015BK/27. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 9 - 22000 Hz. Cable length: 1 m. Weight: 9,9 g. Product colour: Black