Philips logo

Philips SHC1300/10 headphones/headset Wireless Head-band Music Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149612
Info modified on:
26 Jul 2024, 09:59:32
Philips SHC1300/10 user manual (1.2 MB)
Product Brochure/Datasheet (348 KB)
Retail Trade Leaflet (212 KB)
Short summary description Philips SHC1300/10 headphones/headset Wireless Head-band Music Black:

Philips SHC1300/10, Wireless, 18 - 20000 Hz, Music, 207 g, Headphones, Black

Long summary description Philips SHC1300/10 headphones/headset Wireless Head-band Music Black:

Philips SHC1300/10. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 18 - 20000 Hz. Wireless range: 7 m. Weight: 207 g. Product colour: Black

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.