Philips logo

Philips Flashlights SFL5101/10 flashlight Black LED

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38183
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Flashlights SFL5101/10 flashlight Black LED:

Philips Flashlights SFL5101/10, Black, Rubber, LED, 0,3 W, 100000 h, 35 m

Long summary description Philips Flashlights SFL5101/10 flashlight Black LED:

Philips Flashlights SFL5101/10. Product colour: Black, Housing material: Rubber. Lamp type: LED, Bulb power: 0,3 W, Service life of lamp: 100000 h. Battery type: LR6, Battery technology: Alkaline, Battery life (max): 55 h. Width: 38 mm, Depth: 38 mm, Height: 170 mm. Quantity per pack: 1 pc(s), Package width: 105 mm, Package depth: 31 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.