Philips logo

Philips MultiLife SCB4360CB/12 battery charger

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22819
Info modified on:
14 Mar 2024, 19:26:16
Short summary description Philips MultiLife SCB4360CB/12 battery charger:

Philips MultiLife SCB4360CB/12, AA, AAA, Batteries included

Long summary description Philips MultiLife SCB4360CB/12 battery charger:

Philips MultiLife SCB4360CB/12. Compatible battery sizes: AA, AAA, Type: Auto/Indoor battery charger. Product colour: Black. Input voltage: 220-240 V. Battery capacity: 900 mAh. Width: 120 mm, Depth: 75 mm, Height: 23,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.