Philips logo

Philips Lumea Essential SC1992/00 light hair remover Intense pulsed light (IPL) 5 J/cm² White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117697
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Lumea Essential SC1992/00 light hair remover Intense pulsed light (IPL) 5 J/cm² White:

Philips Lumea Essential SC1992/00, White, Intense pulsed light (IPL), 5 J/cm², 1 min, 4 min, Inner upper arms, Outer upper arms

Long summary description Philips Lumea Essential SC1992/00 light hair remover Intense pulsed light (IPL) 5 J/cm² White:

Philips Lumea Essential SC1992/00. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 5 J/cm². Power source: AC, AC input voltage: 100 - 240 V

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.