Philips SA1345, MP3 player, 0,512 GB, OLED, USB 2.0, FM radio, Black, Silver
Philips SA1345. Type: MP3 player. Total storage capacity: 0,512 GB. Display: OLED. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 40 g. Product colour: Black, Silver. Headphones included